Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152622-6,15024E+11
Number of Positions: 6
Termination: Through Hole
Current Rating: 1.5 A
Number of Contacts: 6
Gender: Male
Contact Plating: Gold
Number of Ports: 4
Operating Supply Voltage: 120 V
Contact Resistance: 20 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152622-6,15024E+11 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6,15024E+11 |