SCHURTER Inc Insert 63A, D III INSERT 63A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm
Request a Quote Datasheet
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert 63A, D III - INSERT 63A - SCHURTER Inc
Santa Rosa, CA, United States
Insert 63A, D III
INSERT 63A
Insert 63A, D III INSERT 63A
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Characteristics

  • Protection 2-piece, transparent and sealable
  • Partitioning between phase/phase and phase/N
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Neutral conductor screw: Tightening torque max. 2.5 Nm
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number INSERT 63A
Product Name Insert 63A, D III
Unlock Full Specs
to access all available technical data

Similar Products