Wurth Electronics ICS, Inc. Switches -Tactile Switches 434351045816

Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated

Manufacturer: Würth Elektronik
Category: Switches -Tactile Switches
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Type: Rectangular Button
Mounting Type: Surface Mount, Right Angle
Actuator Orientation: Side Actuated

Buy Now Datasheet
Tactile Switches - 434351045816 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
434351045816
Tactile Switches 434351045816
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 434351045816
Product Name Switches -Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO
Switch Function Off-Mom
Terminal Type SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
W2GJ Touch Sensor - W2GJ-L6 - Aratas America LLC
Specs
Switch Type Touch-sensitive Switch
View Details