Manufacturer: Würth Elektronik
Category: Switches -Tactile Switches
Series: WS-TASU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Operating Temperature: -40°C ~ 85°C
Actuator Material: Polyamide (PA46), Nylon 4/6
Mechanical Life: 100,000 Cycles
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Name | Switches -Tactile Switches |
| Configuration | Normally Open (NO) |