Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Manufacturer: TE Connectivity
Win Source Part Number: 815557-3-1437565-0
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes
TE CONNECTIVITY / ALCOSWITCH 3-1437565-0 Tactile Switch, Non Illuminated, 24 V, 50 mA, 160 gf, Solder
6mm 4.3mm Round Button 50mA Brick nogging 6mm SPST 24V SMD Tactile Switches ROHS
Tactile Switches SPST OFF(ON) RND SMT MINI PB TACT SWITCH
Tactile Switches SPST OFF(ON) RND SMT MINI PB TACT SWITCH
| TE Connectivity | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 3-1437565-0 | 815557-3-1437565-0 | 3-1437565-0 | 74T0674 | 785-3-1437565-0 | 3-1437565-0 | 3-1437565-0 | 3-1437565-0 |
| Product Name | Tactile Switches | Tactile Switches - 3-1437565-0 | Pushbutton Switches | Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity | TE CONNECTIVITY / ALCOSWITCH 3-1437565-0 Tactile Switch, Non Illuminated, 24 V, 50 mA, 160 gf, Solder | Key/Switch >> Tactile Switches | Pushbutton Switches | Tactile Switches |
| Actuator Specifications | Extended | |||||||
| Switch Function | Off (On) | |||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | ||||||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |