Wurth Electronics ICS, Inc. Switches Tactile Switches 434123025826

Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Actuator Type: Oval Button Contact Rating @ Voltage: 0.05A @ 16VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Actuator Type: Oval Button Contact Rating @ Voltage: 0.05A @ 16VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Actuator Type: Oval Button Contact Rating @ Voltage: 0.05A @ 16VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom

Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Circuit: SPST-NO
Actuator Type: Oval Button
Contact Rating @ Voltage: 0.05A @ 16VDC
Actuator Orientation: Top Actuated
Mounting Type: Surface Mount
Actuator Height off PCB, Vertical: 2.50mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Switch Function: Off-Mom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825027-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
Light Touch Miniature Pushbutton - EB2011-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details