Wurth Electronics ICS, Inc. Tactile Switches 434111025826

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 434111025826 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
434111025826
Tactile Switches 434111025826
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number 434111025826
Product Name Tactile Switches
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571218-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
N program - NDL - Illuminated pushbutton - NDLGN/960D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers