Wurth Electronics ICS, Inc. Switches -Tactile Switches 431151015826

Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Actuator Orientation: Top Actuated Operating Temperature: -40°C ~ 85°C Actuator Material: Liquid Crystal Polymer (LCP) Mechanical Life: 200,000 Cycles
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Actuator Orientation: Top Actuated Operating Temperature: -40°C ~ 85°C Actuator Material: Liquid Crystal Polymer (LCP) Mechanical Life: 200,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Actuator Orientation: Top Actuated Operating Temperature: -40°C ~ 85°C Actuator Material: Liquid Crystal Polymer (LCP) Mechanical Life: 200,000 Cycles

Manufacturer: Würth Elektronik
Category: Switches -Tactile Switches
Series: WS-TASV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Actuator Orientation: Top Actuated
Operating Temperature: -40°C ~ 85°C
Actuator Material: Liquid Crystal Polymer (LCP)
Mechanical Life: 200,000 Cycles

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches -Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers