Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
WURTH ELECTRONICS ICS, INC.
430451035836 -- TACTILE SWITCHES
Wurth Electronics ICS, Inc.
Tactile Switches
430451035836
Description
SWITCH TACTILE SPST-NO 0.05A 12V
ODG (Origin Data Global)
Done
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
430451035836
Tactile Switches
430451035836
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Touch Switches and Tactile Switches
Product Number
430451035836
Product Name
Tactile Switches
Switch Function
Off-Mom
Switching Mechanism
SPST-NO
Terminal Type
SMD (SMT) Tab
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
R program - RD - Pushbutton - RDMWS
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL5LB-4-230
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
Aratas America LLC
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components
B3W1052
Specs
Terminal Type
Through Hole
Features
RoHS
Min. Actuating Force
0.5 lbs (0.2300 kg)
View Details