Wurth Electronics ICS, Inc. Tactile Switches 430182070816

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 430182070816 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
430182070816
Tactile Switches 430182070816
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number 430182070816
Product Name Tactile Switches
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers