Wurth Electronics ICS, Inc. Switches DIP Switches 428527320910

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.256" (6.50mm) Circuit: BCD Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.256" (6.50mm) Circuit: BCD Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.256" (6.50mm) Circuit: BCD Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Termination Style: PC Pin
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.256" (6.50mm)
Circuit: BCD
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 150mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - SW949-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details