TE Connectivity DIP Switches - 1825007-5 1825007-5

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760686-1825007-5 Series: DRD Packaging: Reel package Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.291" (7.39mm) Length: 0.393" (10.00mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: 1825007 Categories: Switches Alternative Parts (Cross-Reference): CRD10CM0SK; CRD10CM0SKR; CRD10C-M0-S-B; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760686-1825007-5 Series: DRD Packaging: Reel package Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.291" (7.39mm) Length: 0.393" (10.00mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: 1825007 Categories: Switches Alternative Parts (Cross-Reference): CRD10CM0SK; CRD10CM0SKR; CRD10C-M0-S-B; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 1825007-5 - 760686-1825007-5 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1825007-5
760686-1825007-5
DIP Switches - 1825007-5 760686-1825007-5
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760686-1825007-5 Series: DRD Packaging: Reel package Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.291" (7.39mm) Length: 0.393" (10.00mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Family Name: 1825007 Categories: Switches Alternative Parts (Cross-Reference): CRD10CM0SK; CRD10CM0SKR; CRD10C-M0-S-B; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760686-1825007-5
Series: DRD
Packaging: Reel package
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -30°C ~ 85°C
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 20VAC/DC
Current Rating: 0.4VA
Height Above Board: 0.291" (7.39mm)
Length: 0.393" (10.00mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD Complement
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 1825007
Categories: Switches
Alternative Parts (Cross-Reference): CRD10CM0SK; CRD10CM0SKR; CRD10C-M0-S-B;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1825007-5
Switches - DIP Switches 1825007-5
SW ROTARY DIP BCD COMP 0.4VA 20V

SW ROTARY DIP BCD COMP 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 760686-1825007-5 1825007-5
Product Name DIP Switches - 1825007-5 Switches - DIP Switches
Number of Positions Available 10
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Rotary Encoded DIP Switches - 336696 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switches - A6E-2104 - 1134774-A6E-2104 - Win Source Electronics
Specs
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
3 suppliers
DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details