Wurth Electronics ICS, Inc. Switches DIP Switches 428521320810

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Voltage Rating: 24VDC Height Above Board: 0.268" (6.80mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active Termination Style: Gull Wing
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Voltage Rating: 24VDC Height Above Board: 0.268" (6.80mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active Termination Style: Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Voltage Rating: 24VDC Height Above Board: 0.268" (6.80mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active Termination Style: Gull Wing

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Pitch: 0.100" (2.54mm), Full
Voltage Rating: 24VDC
Height Above Board: 0.268" (6.80mm)
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 150mA
Product Status: Active
Termination Style: Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6RS Rotay DIP Switch - A6RS-161RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details