Wurth Electronics ICS, Inc. Switches DIP Switches 418217270904A

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.390" (9.90mm) Circuit: SPST Actuator Type: Slide (Standard) Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.390" (9.90mm) Circuit: SPST Actuator Type: Slide (Standard) Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.390" (9.90mm) Circuit: SPST Actuator Type: Slide (Standard) Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.390" (9.90mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 25mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-6102-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
DIP Switch - 1-2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-940CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details