Wurth Electronics ICS, Inc. Switches DIP Switches 416131160806

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit: SPST Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Series: WS-DISV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit: SPST
Current Rating (Amps): 25mA
Voltage Rating: 24VDC
Actuator Type: Slide (Standard)
Actuator Level: Flush, Recessed

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
416131160806
DIP Switches / SIP Switches 416131160806
DIP Switches / SIP Switches WS-DISV DIP 6p SMT 1.27mm Hrztl HP

DIP Switches / SIP Switches WS-DISV DIP 6p SMT 1.27mm Hrztl HP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 416131160806
Product Name Switches DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-3104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-162-117-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details