Surface Mounting Rotary DIP Switches
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 25mA 24VDC
SWITCH ROTARY DIP BCD 25MA 24V
DIP Switches/SIP Switches Rotary 10 pos top-act. ext shaft
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6RS-102RS | Z12767-ND | A6RS-102RS | A6RS-102RS |
| Product Name | A6RS Rotay DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Number of Positions Available | 10 | |||
| Switch Dimensions | 12 x 9.8 x 9.9 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Actuator Specifications | Slide Actuator(s) |