Wurth Electronics ICS, Inc. Switches DIP Switches 416131160803

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Number of Positions: 3 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Height Above Board: 0.098" (2.50mm) Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Number of Positions: 3 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Height Above Board: 0.098" (2.50mm) Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Number of Positions: 3 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Height Above Board: 0.098" (2.50mm) Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Number of Positions: 3
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Height Above Board: 0.098" (2.50mm)
Actuator Type: Slide (Standard)
Actuator Level: Flush, Recessed
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 25mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Number of Positions Available 3
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759595 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switches - A6S-9104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
DIP Switch - 2396236-8 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details