Manufacturer: Würth Elektronik
Category: Optoelectronics- White LED Lighting
Series: WL-SWTP
Color: White, Warm
Package: Tape & Reel (TR) \Cut Tape (CT)
Mounting Type: Surface Mount
Package / Case: 4-SMD, J-Lead
Size / Dimension: 0.213" L x 0.118" W (5.40mm x 3.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 158563430 |
| Product Name | Optoelectronics- White LED Lighting |