Wurth Electronics ICS, Inc. High Power LEDs - White 158353027

Description
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80
Datasheet
Description
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
158353027
High Power LEDs - White 158353027
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80

High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 158353027
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1339-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers