Wurth Electronics ICS, Inc. Optoelectronics LED White Lighting 158301260

Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Cool Current - Max: 40mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V CCT (K): 6000K Flux @ 25°C, Current - Test: 8lm (Typ) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Cool Current - Max: 40mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V CCT (K): 6000K Flux @ 25°C, Current - Test: 8lm (Typ) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED White Lighting - 158301260 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED White Lighting
158301260
Optoelectronics LED White Lighting 158301260
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Cool Current - Max: 40mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V CCT (K): 6000K Flux @ 25°C, Current - Test: 8lm (Typ) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Optoelectronics LED White Lighting
Series: WL-SWTP
Color: White, Cool
Current - Max: 40mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
CCT (K): 6000K
Flux @ 25°C, Current - Test: 8lm (Typ)
Lumens/Watt @ Current - Test: 133 lm/W
CRI (Color Rendering Index): 85 (Typ)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 158301260
Product Name Optoelectronics LED White Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details