Wurth Electronics ICS, Inc. Standard LEDs - SMD 158301260

Description
Standard LEDs - SMD WL-SWTP SMD Top View PLC26 3014 ClWhCRI80
Datasheet
Description
Standard LEDs - SMD WL-SWTP SMD Top View PLC26 3014 ClWhCRI80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
158301260
Standard LEDs - SMD 158301260
Standard LEDs - SMD WL-SWTP SMD Top View PLC26 3014 ClWhCRI80

Standard LEDs - SMD WL-SWTP SMD Top View PLC26 3014 ClWhCRI80

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 158301260
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SML-011YTT86-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241900-SMF-2432USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
View Details
2 suppliers