Wurth Electronics ICS, Inc. LED Indication - Discrete - 156125RV73000 156125RV73000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854043-156125RV73000 Series: WL-SBRW Features: Green, Red 571nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount, Bottom Entry Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11429-2, 732-11429-1, 732-11429-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854043-156125RV73000 Series: WL-SBRW Features: Green, Red 571nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount, Bottom Entry Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11429-2, 732-11429-1, 732-11429-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 156125RV73000
854043-156125RV73000
LED Indication - Discrete - 156125RV73000 854043-156125RV73000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854043-156125RV73000 Series: WL-SBRW Features: Green, Red 571nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount, Bottom Entry Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11429-2, 732-11429-1, 732-11429-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854043-156125RV73000
Series: WL-SBRW
Features: Green, Red 571nm Green, 624nm Red LED Indication - Discrete 2.1V Green, 2V Red 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount, Bottom Entry
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-11429-2, 732-11429-1, 732-11429-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
156125RV73000
Standard LEDs - SMD 156125RV73000
Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/B

Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854043-156125RV73000 156125RV73000
Product Name LED Indication - Discrete - 156125RV73000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details