Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 156125RG73000

Description
Win Source Part Number: 1137304-156125RG7300 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SBRW Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Green, 180mcd Red Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 525nm Green, 624nm Red Wavelength - Peak: 520nm Green, 632nm Red Height (Max): 0.80mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Dimension: 3.20mm L x 1.20mm W Lens Style: Square with Flat Top Lens Size: 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11428-2,732-1142 8-6,732-11428-1
Request a Quote Datasheet
Description
Win Source Part Number: 1137304-156125RG7300 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SBRW Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Green, 180mcd Red Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 525nm Green, 624nm Red Wavelength - Peak: 520nm Green, 632nm Red Height (Max): 0.80mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Dimension: 3.20mm L x 1.20mm W Lens Style: Square with Flat Top Lens Size: 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11428-2,732-1142 8-6,732-11428-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1137304-156125RG73000
Optoelectronics - LED Indication - Discrete 1137304-156125RG73000
Win Source Part Number: 1137304-156125RG7300 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SBRW Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Green, 180mcd Red Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 525nm Green, 624nm Red Wavelength - Peak: 520nm Green, 632nm Red Height (Max): 0.80mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Dimension: 3.20mm L x 1.20mm W Lens Style: Square with Flat Top Lens Size: 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11428-2,732-1142 8-6,732-11428-1

Win Source Part Number: 1137304-156125RG73000
Category: Optoelectronics>LED Indication - Discrete
Series: WL-SBRW
Color: Green, Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd Green, 180mcd Red
Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 525nm Green, 624nm Red
Wavelength - Peak: 520nm Green, 632nm Red
Height (Max): 0.80mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Dimension: 3.20mm L x 1.20mm W
Lens Style: Square with Flat Top
Lens Size: 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-11428-2,732-11428-6,732-11428-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
156125RG73000
Standard LEDs - SMD 156125RG73000
Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/G

Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1137304-156125RG73000 156125RG73000
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers