Wurth Electronics ICS, Inc. LED Indication - Discrete - 156120YS75000 156120YS75000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121319-156120YS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Yellow Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121319-156120YS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Yellow Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 156120YS75000
1121319-156120YS75000
LED Indication - Discrete - 156120YS75000 1121319-156120YS75000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121319-156120YS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Yellow Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1121319-156120YS75000
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Yellow
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 592nm
Categories: Optoelectronics
Supplier Device Package: 1206
Lens Style: Rectangle with Flat Top
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 1.40mm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120YS75000
Standard LEDs - SMD 156120YS75000
Standard LEDs - SMD WL-SMRW SMD RvMt Mon Watrclr Rect 1206Ylw

Standard LEDs - SMD WL-SMRW SMD RvMt Mon Watrclr Rect 1206Ylw

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1121319-156120YS75000 156120YS75000
Product Name LED Indication - Discrete - 156120YS75000 Standard LEDs - SMD
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details