Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 156120VS82500

Description
Win Source Part Number: 1006032-156120VS8250 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMRW Color: Green Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1050mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.95mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1206 (3216 Metric) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11424-6,732-1142 4-1,732-11424-2
Request a Quote Datasheet
Description
Win Source Part Number: 1006032-156120VS8250 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMRW Color: Green Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1050mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.95mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1206 (3216 Metric) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11424-6,732-1142 4-1,732-11424-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1006032-156120VS82500
Optoelectronics - LED Indication - Discrete 1006032-156120VS82500
Win Source Part Number: 1006032-156120VS8250 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-SMRW Color: Green Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1050mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.95mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1206 (3216 Metric) Supplier Device Package: 2-SMD Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-11424-6,732-1142 4-1,732-11424-2

Win Source Part Number: 1006032-156120VS82500
Category: Optoelectronics>LED Indication - Discrete
Series: WL-SMRW
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1050mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 575nm
Height (Max): 1.95mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-11424-6,732-11424-1,732-11424-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120VS82500
Standard LEDs - SMD 156120VS82500
Standard LEDs - SMD WL-SMRW RvsMnt Mono Dome 1206 BriGreen

Standard LEDs - SMD WL-SMRW RvsMnt Mono Dome 1206 BriGreen

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1006032-156120VS82500 156120VS82500
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Point Source Emitter - MTPS9085WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange; White
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers