Wurth Electronics ICS, Inc. Hard To Find - 156120VS75000 156120VS75000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121318-156120VS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121318-156120VS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 156120VS75000 - 1121318-156120VS75000 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 156120VS75000
1121318-156120VS75000
Hard To Find - 156120VS75000 1121318-156120VS75000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121318-156120VS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1121318-156120VS75000
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Green
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 575nm
Categories: Optoelectronics
Supplier Device Package: 1206
Lens Style: Rectangle with Flat Top
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 1.40mm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120VS75000
Standard LEDs - SMD 156120VS75000
Standard LEDs - SMD WL-SMRW SMD RvMt Mon Wtrclr Rect 1206BtGn

Standard LEDs - SMD WL-SMRW SMD RvMt Mon Wtrclr Rect 1206BtGn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1121318-156120VS75000 156120VS75000
Product Name Hard To Find - 156120VS75000 Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Specs
Forward Current 430 milliamps
View Details