Win Source Part Number: 1187121-156120RS8250
Category: Optoelectronics>LED Indication - Discrete
Series: WL-SMRW
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1100mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm
Height (Max): 1.95mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-11422-1,732-1142
Standard LEDs - SMD WL-SMRW RvsMnt Mono Dome 1206 Red
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1187121-156120RS82500 | 156120RS82500 |
| Product Name | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Red; Red | |
| Peak Wavelength | 624 nm (6240 Å) | |
| Viewing Angle | 20 degrees |