Wurth Electronics ICS, Inc. LED Indication - Discrete - 156120RS75300 156120RS75300

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 728654-156120RS75300 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Red Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 728654-156120RS75300 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Red Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 156120RS75300
728654-156120RS75300
LED Indication - Discrete - 156120RS75300 728654-156120RS75300
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 728654-156120RS75300 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Red Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Current - Test: 20mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 2V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 728654-156120RS75300
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Red
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Current - Test: 20mA
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm
Categories: Optoelectronics
Supplier Device Package: 1206
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
Manufacturer Package: 1206
Height (Maximum): 1.40mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120RS75300
Standard LEDs - SMD 156120RS75300
Standard LEDs - SMD WL-SMRW SMD RvMt Mon Waterclr Rnd 1206Red

Standard LEDs - SMD WL-SMRW SMD RvMt Mon Waterclr Rnd 1206Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 728654-156120RS75300 156120RS75300
Product Name LED Indication - Discrete - 156120RS75300 Standard LEDs - SMD
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLR-322MC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers