Wurth Electronics ICS, Inc. LED Indication - Discrete - 156120GS75000 156120GS75000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121315-156120GS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121315-156120GS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 156120GS75000
1121315-156120GS75000
LED Indication - Discrete - 156120GS75000 1121315-156120GS75000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1121315-156120GS7500 0 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 235mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: 1206 Lens Style: Rectangle with Flat Top Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 1.40mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 1.60mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1121315-156120GS75000
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Green
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 235mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 520nm
Categories: Optoelectronics
Supplier Device Package: 1206
Lens Style: Rectangle with Flat Top
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 1.40mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 3.3V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120GS75000
Standard LEDs - SMD 156120GS75000
Standard LEDs - SMD WL-SMRW SMD RvMt Mon Watrclr Rect 1206Grn

Standard LEDs - SMD WL-SMRW SMD RvMt Mon Watrclr Rect 1206Grn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1121315-156120GS75000 156120GS75000
Product Name LED Indication - Discrete - 156120GS75000 Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - AA4040CGCK - 1134885-AA4040CGCK - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 90 degrees
View Details
4 suppliers
LED Indication - Discrete - 1497-1462-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details