Wurth Electronics ICS, Inc. Optoelectronics -LED Indication - Discrete 155124RG73200

Description
Manufacturer: Würth Elektronik Category: Optoelectronics -LED Indication - Discrete Series: WL-SBSW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green, Red Configuration: Common Anode Lens Color: Colorless Lens Transparency: Clear Lens Size: 2.20mm x 1.00mm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics -LED Indication - Discrete Series: WL-SBSW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green, Red Configuration: Common Anode Lens Color: Colorless Lens Transparency: Clear Lens Size: 2.20mm x 1.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - 155124RG73200 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
155124RG73200
Optoelectronics -LED Indication - Discrete 155124RG73200
Manufacturer: Würth Elektronik Category: Optoelectronics -LED Indication - Discrete Series: WL-SBSW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green, Red Configuration: Common Anode Lens Color: Colorless Lens Transparency: Clear Lens Size: 2.20mm x 1.00mm

Manufacturer: Würth Elektronik
Category: Optoelectronics -LED Indication - Discrete
Series: WL-SBSW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green, Red
Configuration: Common Anode
Lens Color: Colorless
Lens Transparency: Clear
Lens Size: 2.20mm x 1.00mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 155124RG73200
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details