Wurth Electronics ICS, Inc. LED Indication - Discrete - 155124M173200 155124M173200

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845027-155124M173200 Series: WL-SFSW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11414-6, 732-11414-2, 732-11414-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845027-155124M173200 Series: WL-SFSW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11414-6, 732-11414-2, 732-11414-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 155124M173200
845027-155124M173200
LED Indication - Discrete - 155124M173200 845027-155124M173200
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845027-155124M173200 Series: WL-SFSW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11414-6, 732-11414-2, 732-11414-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845027-155124M173200
Series: WL-SFSW
Features: LED Indication - Discrete
Package: Reel - TR
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-11414-6, 732-11414-2, 732-11414-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
155124M173200
Standard LEDs - SMD 155124M173200
Standard LEDs - SMD WL-SFSW SideVw FlClr Rnd 1204 R/G/B

Standard LEDs - SMD WL-SFSW SideVw FlClr Rnd 1204 R/G/B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 845027-155124M173200 155124M173200
Product Name LED Indication - Discrete - 155124M173200 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Circular LED lamp - SLR-343VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details