Wurth Electronics ICS, Inc. LED Indication - Discrete - 155124GS73200 155124GS73200

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854039-155124GS73200 Series: WL-SMSW Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Side View Package: Reel - TR Package: 2-SMD, Side View Mounting: Surface Mount, Right Angle Categories: Optoelectronics Case / Package: 1204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5024-2, 732-5024-1, 732-5024-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854039-155124GS73200 Series: WL-SMSW Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Side View Package: Reel - TR Package: 2-SMD, Side View Mounting: Surface Mount, Right Angle Categories: Optoelectronics Case / Package: 1204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5024-2, 732-5024-1, 732-5024-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 155124GS73200
854039-155124GS73200
LED Indication - Discrete - 155124GS73200 854039-155124GS73200
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854039-155124GS73200 Series: WL-SMSW Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Side View Package: Reel - TR Package: 2-SMD, Side View Mounting: Surface Mount, Right Angle Categories: Optoelectronics Case / Package: 1204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5024-2, 732-5024-1, 732-5024-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854039-155124GS73200
Series: WL-SMSW
Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Side View
Package: Reel - TR
Package: 2-SMD, Side View
Mounting: Surface Mount, Right Angle
Categories: Optoelectronics
Case / Package: 1204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-5024-2, 732-5024-1, 732-5024-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
155124GS73200
Standard LEDs - SMD 155124GS73200
Standard LEDs - SMD WL-SMSW SMDMono SdVw Wtrclr Rnd 1204 Grn

Standard LEDs - SMD WL-SMSW SMDMono SdVw Wtrclr Rnd 1204 Grn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854039-155124GS73200 155124GS73200
Product Name LED Indication - Discrete - 155124GS73200 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details