Wurth Electronics ICS, Inc. High Power LEDs - Single Color 15335339AA350

Description
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 395nm
Datasheet
Description
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 395nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
15335339AA350
High Power LEDs - Single Color 15335339AA350
High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 395nm

High Power LEDs - Single Color WL-SUMW SMD UV Waterclr 3535 395nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 15335339AA350
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLR-343MCT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-1871-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details