Wurth Electronics ICS, Inc. LED Indication - Discrete - 151033BS03000 151033BS03000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905342-151033BS03000 Series: WL-TMRW Features: Blue 470nm LED Indication - Discrete 2.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Optoelectronics Case / Package: 3mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5011, 732-5011-6INACTIVE, 732-5011-6, 732-5011-2INACTIVE, 732-5011-6-ND, 732-5011-1-ND, 732-5011-2-ND, 732-5011-1, 732-5011-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905342-151033BS03000 Series: WL-TMRW Features: Blue 470nm LED Indication - Discrete 2.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Optoelectronics Case / Package: 3mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5011, 732-5011-6INACTIVE, 732-5011-6, 732-5011-2INACTIVE, 732-5011-6-ND, 732-5011-1-ND, 732-5011-2-ND, 732-5011-1, 732-5011-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 151033BS03000
905342-151033BS03000
LED Indication - Discrete - 151033BS03000 905342-151033BS03000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905342-151033BS03000 Series: WL-TMRW Features: Blue 470nm LED Indication - Discrete 2.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Optoelectronics Case / Package: 3mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5011, 732-5011-6INACTIVE, 732-5011-6, 732-5011-2INACTIVE, 732-5011-6-ND, 732-5011-1-ND, 732-5011-2-ND, 732-5011-1, 732-5011-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 905342-151033BS03000
Series: WL-TMRW
Features: Blue 470nm LED Indication - Discrete 2.8V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Categories: Optoelectronics
Case / Package: 3mm Round
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-5011, 732-5011-6INACTIVE, 732-5011-6, 732-5011-2INACTIVE, 732-5011-6-ND, 732-5011-1-ND, 732-5011-2-ND, 732-5011-1, 732-5011-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
151033BS03000
Standard LEDs - Through Hole 151033BS03000
Standard LEDs - Through Hole WL-TMRW THT Mono Waterclr Rnd 3mmBlue

Standard LEDs - Through Hole WL-TMRW THT Mono Waterclr Rnd 3mmBlue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 905342-151033BS03000 151033BS03000
Product Name LED Indication - Discrete - 151033BS03000 Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details