Wurth Electronics ICS, Inc. WL-TMRC 151031SS06000

Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Category: WL-TMRC Package: Bulk Product Status: Active Color: Red Configuration: Standard Lens Color: Red Mounting Type: Through Hole Wavelength - Peak: 650nm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Category: WL-TMRC Package: Bulk Product Status: Active Color: Red Configuration: Standard Lens Color: Red Mounting Type: Through Hole Wavelength - Peak: 650nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WL-TMRC -  - Win Source Electronics
Laguna Hills, CA, United States
WL-TMRC
WL-TMRC
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Category: WL-TMRC Package: Bulk Product Status: Active Color: Red Configuration: Standard Lens Color: Red Mounting Type: Through Hole Wavelength - Peak: 650nm

Manufacturer: Würth Elektronik
Category: Optoelectronics LED Indication - Discrete
Category: WL-TMRC
Package: Bulk
Product Status: Active
Color: Red
Configuration: Standard
Lens Color: Red
Mounting Type: Through Hole
Wavelength - Peak: 650nm

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
151031SS06000
Standard LEDs - Through Hole 151031SS06000
Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm SprRd

Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm SprRd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 151031SS06000
Product Name WL-TMRC Standard LEDs - Through Hole
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details