Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 151031SS04000

Description
Win Source Part Number: 1202195-151031SS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 640nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5005-2INACTIVE,7 32-5005-1,732-5005-6 -ND,732-5005-6INACTI VE,732-5005,732-5005 -2,732-5005-1-ND,732 -5005-2-ND,732-5005- 6
Request a Quote Datasheet
Description
Win Source Part Number: 1202195-151031SS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 640nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5005-2INACTIVE,7 32-5005-1,732-5005-6 -ND,732-5005-6INACTI VE,732-5005,732-5005 -2,732-5005-1-ND,732 -5005-2-ND,732-5005- 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1202195-151031SS04000
Optoelectronics - LED Indication - Discrete 1202195-151031SS04000
Win Source Part Number: 1202195-151031SS0400 0 Category: Optoelectronics>LED Indication - Discrete Series: WL-TMRC Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 160mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 640nm Height (Max): 5.55mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Würth Elektronik Other Names: 732-5005-2INACTIVE,7 32-5005-1,732-5005-6 -ND,732-5005-6INACTI VE,732-5005,732-5005 -2,732-5005-1-ND,732 -5005-2-ND,732-5005- 6

Win Source Part Number: 1202195-151031SS04000
Category: Optoelectronics>LED Indication - Discrete
Series: WL-TMRC
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 160mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 635nm
Wavelength - Peak: 640nm
Height (Max): 5.55mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 3mm Round
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Würth Elektronik
Other Names: 732-5005-2INACTIVE,732-5005-1,732-5005-6-ND,732-5005-6INACTIVE,732-5005,732-5005-2,732-5005-1-ND,732-5005-2-ND,732-5005-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
151031SS04000
Standard LEDs - Through Hole 151031SS04000
Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm SprRd

Standard LEDs - Through Hole WL-TMRC THT Mono Diffusd Rnd3mm SprRd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1202195-151031SS04000 151031SS04000
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details