Wurth Electronics ICS, Inc. High Power LEDs - Single Color 150353YS74500

Description
High Power LEDs - Single Color WL-SMDC Mono 50 lm Waterclr 3535 Yellow
Datasheet
Description
High Power LEDs - Single Color WL-SMDC Mono 50 lm Waterclr 3535 Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
150353YS74500
High Power LEDs - Single Color 150353YS74500
High Power LEDs - Single Color WL-SMDC Mono 50 lm Waterclr 3535 Yellow

High Power LEDs - Single Color WL-SMDC Mono 50 lm Waterclr 3535 Yellow

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 150353YS74500
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2290NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details