Wurth Electronics ICS, Inc. Optoelectronics LED Indication - Discrete 150352M173300

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SFTW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Color: Red, Green, Blue (RGB) Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Independent Lens Color: Colorless Lens Transparency: Clear
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SFTW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Color: Red, Green, Blue (RGB) Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Independent Lens Color: Colorless Lens Transparency: Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SFTW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Color: Red, Green, Blue (RGB) Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Independent Lens Color: Colorless Lens Transparency: Clear

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Optoelectronics LED Indication - Discrete
Series: WL-SFTW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Color: Red, Green, Blue (RGB)
Product Status: Active
Color: Red, Green, Blue (RGB)
Configuration: Independent
Lens Color: Colorless
Lens Transparency: Clear

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150352M173300
Standard LEDs - SMD 150352M173300
Standard LEDs - SMD WL-SFTW SMD TOP SMD 3528 RGB

Standard LEDs - SMD WL-SFTW SMD TOP SMD 3528 RGB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 150352M173300
Product Name Optoelectronics LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details