Wurth Electronics ICS, Inc. Standard LEDs - SMD 150224BS73100A

Description
Standard LEDs - SMD WL-SMTW SMD TOP SMD 2214 Blue 470nm
Datasheet
Description
Standard LEDs - SMD WL-SMTW SMD TOP SMD 2214 Blue 470nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
150224BS73100A
Standard LEDs - SMD 150224BS73100A
Standard LEDs - SMD WL-SMTW SMD TOP SMD 2214 Blue 470nm

Standard LEDs - SMD WL-SMTW SMD TOP SMD 2214 Blue 470nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 150224BS73100A
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - 67-2291-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1606 (4014 Metric)
LED Type White
Color Temperature 6500 K
View Details
3 suppliers