Wurth Electronics ICS, Inc. LED Indication - Discrete - 150141RV73100 150141RV73100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854017-150141RV73100 Series: WL-SBTW Features: Green, Red 570nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5001-2, 732-5001-6, 732-5001-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854017-150141RV73100 Series: WL-SBTW Features: Green, Red 570nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5001-2, 732-5001-6, 732-5001-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150141RV73100
854017-150141RV73100
LED Indication - Discrete - 150141RV73100 854017-150141RV73100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854017-150141RV73100 Series: WL-SBTW Features: Green, Red 570nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5001-2, 732-5001-6, 732-5001-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854017-150141RV73100
Series: WL-SBTW
Features: Green, Red 570nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 3528
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-5001-2, 732-5001-6, 732-5001-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141RV73100
Standard LEDs - SMD 150141RV73100
Standard LEDs - SMD WL-SBTW SMDBiClr Top Watrclr 3528Rd&BrtGn

Standard LEDs - SMD WL-SBTW SMDBiClr Top Watrclr 3528Rd&BrtGn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854017-150141RV73100 150141RV73100
Product Name LED Indication - Discrete - 150141RV73100 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High Brightness LED - MT112T-RG-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Rectangular
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details