Wurth Electronics ICS, Inc. LED Indication - Discrete - 150141RS73100 150141RS73100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905332-150141RS73100 Series: WL-SMTW Features: Red 625nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5000-6, 732-5000-1, 732-5000-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905332-150141RS73100 Series: WL-SMTW Features: Red 625nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5000-6, 732-5000-1, 732-5000-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150141RS73100
905332-150141RS73100
LED Indication - Discrete - 150141RS73100 905332-150141RS73100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905332-150141RS73100 Series: WL-SMTW Features: Red 625nm LED Indication - Discrete 2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-5000-6, 732-5000-1, 732-5000-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 905332-150141RS73100
Series: WL-SMTW
Features: Red 625nm LED Indication - Discrete 2V 1411 (3528 Metric)
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 3528
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-5000-6, 732-5000-1, 732-5000-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141RS73100
Standard LEDs - SMD 150141RS73100
Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Red

Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 905332-150141RS73100 150141RS73100
Product Name LED Indication - Discrete - 150141RS73100 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers