Wurth Electronics ICS, Inc. LED Indication - Discrete - 150141BS73100 150141BS73100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854016-150141BS73100 Series: WL-SMTW Features: Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4996-6, 732-4996-2, 732-4996-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854016-150141BS73100 Series: WL-SMTW Features: Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4996-6, 732-4996-2, 732-4996-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150141BS73100
854016-150141BS73100
LED Indication - Discrete - 150141BS73100 854016-150141BS73100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854016-150141BS73100 Series: WL-SMTW Features: Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric) Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4996-6, 732-4996-2, 732-4996-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854016-150141BS73100
Series: WL-SMTW
Features: Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 3528
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4996-6, 732-4996-2, 732-4996-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141BS73100
Standard LEDs - SMD 150141BS73100
Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Blue

Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854016-150141BS73100 150141BS73100
Product Name LED Indication - Discrete - 150141BS73100 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details