Wurth Electronics ICS, Inc. Optoelectronics LED Indication - Discrete 150080YS75000

Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Lens Color: Colorless Package / Case: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Supplier Device Package: 0805
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Lens Color: Colorless Package / Case: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Supplier Device Package: 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Lens Color: Colorless Package / Case: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Supplier Device Package: 0805

Manufacturer: Würth Elektronik
Category: Optoelectronics LED Indication - Discrete
Series: WL-SMCW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Yellow
Lens Color: Colorless
Package / Case: 0805 (2012 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Supplier Device Package: 0805

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150080YS75000
Standard LEDs - SMD 150080YS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Yellow

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 150080YS75000
Product Name Optoelectronics LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM385UV4-F10116S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 385 nm (3850 Å)
Viewing Angle 116 degrees
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers