Wurth Electronics ICS, Inc. LED Indication - Discrete - 150080VS75000 150080VS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854013-150080VS75000 Series: WL-SMCW Features: Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4986-6, 732-4986-1, 732-4986-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854013-150080VS75000 Series: WL-SMCW Features: Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4986-6, 732-4986-1, 732-4986-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150080VS75000
854013-150080VS75000
LED Indication - Discrete - 150080VS75000 854013-150080VS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854013-150080VS75000 Series: WL-SMCW Features: Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4986-6, 732-4986-1, 732-4986-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854013-150080VS75000
Series: WL-SMCW
Features: Green 570nm LED Indication - Discrete 2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4986-6, 732-4986-1, 732-4986-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150080VS75000
Standard LEDs - SMD 150080VS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 BrtGrn

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 BrtGrn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854013-150080VS75000 150080VS75000
Product Name LED Indication - Discrete - 150080VS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details