Wurth Electronics ICS, Inc. LED Indication - Discrete - 150080RS75000 150080RS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854012-150080RS75000 Series: WL-SMCW Features: Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4984-6, 732-4984-1, 732-4984-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854012-150080RS75000 Series: WL-SMCW Features: Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4984-6, 732-4984-1, 732-4984-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150080RS75000
854012-150080RS75000
LED Indication - Discrete - 150080RS75000 854012-150080RS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854012-150080RS75000 Series: WL-SMCW Features: Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4984-6, 732-4984-1, 732-4984-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854012-150080RS75000
Series: WL-SMCW
Features: Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4984-6, 732-4984-1, 732-4984-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150080RS75000
Standard LEDs - SMD 150080RS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Red

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0805 Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854012-150080RS75000 150080RS75000
Product Name LED Indication - Discrete - 150080RS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC8700-28 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers