Wurth Electronics ICS, Inc. Connectors,Interconnects 150080M173000

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 5 x 7
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Round with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details