Wurth Electronics ICS, Inc. LED Indication - Discrete - 150066SV74000 150066SV74000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905329-150066SV74000 Series: WL-SBCW Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11430-2, 732-11430-1, 732-11430-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905329-150066SV74000 Series: WL-SBCW Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11430-2, 732-11430-1, 732-11430-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150066SV74000
905329-150066SV74000
LED Indication - Discrete - 150066SV74000 905329-150066SV74000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 905329-150066SV74000 Series: WL-SBCW Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-11430-2, 732-11430-1, 732-11430-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 905329-150066SV74000
Series: WL-SBCW
Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-11430-2, 732-11430-1, 732-11430-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150066SV74000
Standard LEDs - SMD 150066SV74000
Standard LEDs - SMD WL-SBCW SMDBiClr Chp Waterclr 0606 R/G

Standard LEDs - SMD WL-SBCW SMDBiClr Chp Waterclr 0606 R/G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 905329-150066SV74000 150066SV74000
Product Name LED Indication - Discrete - 150066SV74000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XZDG80S-2HTA-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED White Lighting - 475-GWJDSTS2.EM-H5H8-XX51-1-65-2-R33TR-ND - DigiKey
Specs
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 6500 K
View Details
2 suppliers