Wurth Electronics ICS, Inc. LED Indication - Discrete - 150060VS75000 150060VS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850371-150060VS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4980-6, 732-4980-1, 732-4980-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850371-150060VS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4980-6, 732-4980-1, 732-4980-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150060VS75000
850371-150060VS75000
LED Indication - Discrete - 150060VS75000 850371-150060VS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850371-150060VS75000 Series: WL-SMCW Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4980-6, 732-4980-1, 732-4980-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 850371-150060VS75000
Series: WL-SMCW
Features: LED Indication - Discrete
Package: Reel - TR
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4980-6, 732-4980-1, 732-4980-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060VS75000
Standard LEDs - SMD 150060VS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 BrtGrn

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 BrtGrn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 850371-150060VS75000 150060VS75000
Product Name LED Indication - Discrete - 150060VS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - C503B-RAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers