Wurth Electronics ICS, Inc. Optoelectronics LED Indication - Discrete 150060VS55040

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Green Configuration: Standard Millicandela Rating: 60mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Green Configuration: Standard Millicandela Rating: 60mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Optoelectronics LED Indication - Discrete Series: WL-SMCD Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Green Configuration: Standard Millicandela Rating: 60mcd Lens Style: Rectangle with Flat Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Optoelectronics LED Indication - Discrete
Series: WL-SMCD
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Green
Configuration: Standard
Millicandela Rating: 60mcd
Lens Style: Rectangle with Flat Top

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060VS55040
Standard LEDs - SMD 150060VS55040
Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 BrtGrn 575nm

Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 BrtGrn 575nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 150060VS55040
Product Name Optoelectronics LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details