Wurth Electronics ICS, Inc. LED Indication - Discrete - 150060SS75000 150060SS75000

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854011-150060SS75000 Series: WL-SMCW Features: Red 630nm LED Indication - Discrete 1.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4979-6, 732-4979-2, 732-4979-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854011-150060SS75000 Series: WL-SMCW Features: Red 630nm LED Indication - Discrete 1.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4979-6, 732-4979-2, 732-4979-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 150060SS75000
854011-150060SS75000
LED Indication - Discrete - 150060SS75000 854011-150060SS75000
Manufacturer: Wurth Electronics Inc Win Source Part Number: 854011-150060SS75000 Series: WL-SMCW Features: Red 630nm LED Indication - Discrete 1.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 732-4979-6, 732-4979-2, 732-4979-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 854011-150060SS75000
Series: WL-SMCW
Features: Red 630nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 732-4979-6, 732-4979-2, 732-4979-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060SS75000
Standard LEDs - SMD 150060SS75000
Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 SprRed

Standard LEDs - SMD WL-SMCW SMDMono TpVw Waterclr 0603 SprRed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 854011-150060SS75000 150060SS75000
Product Name LED Indication - Discrete - 150060SS75000 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers